Panasonic SMD 100uF 16V 2.67A Capacitor 16SVP100M

Description
100uF 16V Polymer Al Electrolytic Cap, 35mR ESR, 2.67A Ripple, SMD Product overview: 16SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 2.67A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 2.67A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Polymer Al Electrolytic Cap, 35mR ESR, 2.67A Ripple, SMD Product overview: 16SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 2.67A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 2.67A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V 2.67A Capacitor
69-16SVP100M
SMD 100uF 16V 2.67A Capacitor 69-16SVP100M
100uF 16V Polymer Al Electrolytic Cap, 35mR ESR, 2.67A Ripple, SMD Product overview: 16SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 2.67A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 2.67A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP100M can be used for catalog matching and distributor lookup.

100uF 16V Polymer Al Electrolytic Cap, 35mR ESR, 2.67A Ripple, SMD Product overview: 16SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 2.67A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 2.67A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVP100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887520P
Polymer Capacitors 7887520P
Panasonic 16SVP100M Polymer Capacitor

Panasonic 16SVP100M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000097
Polymer Capacitors 1000097
Panasonic 16SVP100M Polymer Capacitor

Panasonic 16SVP100M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1359532-16SVP100M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359532-16SVP100M
Capacitors - Aluminum - Polymer Capacitors 1359532-16SVP100M
Win Source Part Number: 1359532-16SVP100M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 41 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVP Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 16SVP Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 133.5 mA @ 120 Hz Ripple Current @ High Frequency: 2.67 A @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359532-16SVP100M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVP
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVP
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 133.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.67 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - 16SVP100M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP100M
Aluminum - Polymer Capacitors 16SVP100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic - 99AC4822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic
99AC4822
Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic 99AC4822
CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic - 98W0222 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic
98W0222
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic 98W0222
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL CAN-SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL CAN-SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, Polymer, 100Uf, 16V, Smd; Capacitance Panasonic - 17AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 16V, Smd; Capacitance Panasonic
17AC7271
Cap, Alu Elec, Polymer, 100Uf, 16V, Smd; Capacitance Panasonic 17AC7271
CAP, ALU ELEC, POLYMER, 100UF, 16V, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 16V, SMD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SVP100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SVP100M
Aluminum - Polymer Capacitors 16SVP100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SVP100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SVP100M
Capacitors - Aluminum - Polymer Capacitors 16SVP100M
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SVP100M 7887520P 1000097 1359532-16SVP100M 16SVP100M 99AC4822 98W0222 17AC7271 16SVP100M 16SVP100M
Product Name SMD 100uF 16V 2.67A Capacitor Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Μf, 16V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial Can-Smd; Capacitance Panasonic Cap, Alu Elec, Polymer, 100Uf, 16V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Leaded Capacitor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713206 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details