Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVF82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVF82M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359517-16SVF82M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 47 mA @ 120 Hz
Ripple Current @ High Frequency: 940 mA @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Organic Polymer Capacitors 82uf 16volts 3.0A OS-CON Polymer
CAP, 82µF, 16V; Capacitance:82µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
CAP ALUM POLY 82UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SVF82M | 1359517-16SVF82M | 16SVF82M | 17AC7268 | 16SVF82M | 16SVF82M | 16SVF82M |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 82Μf, 16V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |