The Panasonic SVF series capacitor has a capacitance of 270 OºF and a voltage rating of 16V. It is designed for surface mount applications and features a low equivalent series resistance (ESR) of 0.022 ohms. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a rated endurance of 1000 hours at 125°C when the rated voltage is applied. This product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is important to note that the capacitor should not be used in high impedance or coupling circuits due to potential leakage current issues.
Win Source Part Number: 1359463-16SVF270M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 16SVF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 52 mA @ 120 Hz
Ripple Current @ High Frequency: 1.04 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SVF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SVF270M can be used for catalog matching and distributor lookup.
Panasonic 16SVF270M Polymer Capacitor
Panasonic 16SVF270M Polymer Capacitor
Panasonic 16SVF270M Polymer Capacitor
CAP ALUM POLY 270UF 20% 16V SMD
CAP ALUM POLY 270UF 20% 16V SMD
CAP, 270µF, 16V; Capacitance:270µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.022ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 270uf 16volts 3.3A OS-CON Polymer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359463-16SVF270M | 69-16SVF270M | 2491167 | 16SVF270M | 16SVF270M | 17AC7266 | 16SVF270M | 16SVF270M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 270Μf, 16V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |