Panasonic Capacitors - Aluminum - Polymer Capacitors 16SEQP82M

Description
CAP ALUM POLY 82UF 20% 16V T/H
Datasheet
Description
CAP ALUM POLY 82UF 20% 16V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 16SEQP82M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEQP82M
Capacitors - Aluminum - Polymer Capacitors 16SEQP82M
CAP ALUM POLY 82UF 20% 16V T/H

CAP ALUM POLY 82UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 16SEQP82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEQP82M
Aluminum - Polymer Capacitors 16SEQP82M
CAP ALUM POLY 82UF 20% 16V T/H

CAP ALUM POLY 82UF 20% 16V T/H

Supplier's Site Datasheet
Cap, Alu Polymer, 82Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 82Uf, 16V, Rad Can; Capacitance Panasonic
70AC7312
Cap, Alu Polymer, 82Uf, 16V, Rad Can; Capacitance Panasonic 70AC7312
CAP, ALU POLYMER, 82UF, 16V, RAD CAN; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU POLYMER, 82UF, 16V, RAD CAN; Capacitance:82µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 16SEQP82M 16SEQP82M 70AC7312
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Polymer, 82Uf, 16V, Rad Can; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers