Panasonic Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic 16SEQP180M

Description
CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES
Datasheet
Description
CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic - 86Y9776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic
86Y9776
Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic 86Y9776
CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic - 70AC7309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic
70AC7309
Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic 70AC7309
CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU POLYMER, 180UF, 16V, RAD CAN; Capacitance:180µF; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEQP180M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEQP180M
Capacitors - Aluminum - Polymer Capacitors 16SEQP180M
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 16SEQP180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEQP180M
Aluminum - Polymer Capacitors 16SEQP180M
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 86Y9776 70AC7309 16SEQP180M 16SEQP180M
Product Name Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic Cap, Alu Polymer, 180Uf, 16V, Rad Can; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Range 180 microF 180 microF 180 microF
Mounting Style Through Hole Through Hole; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers