Panasonic 16SEPG560M Polymer Capacitor
Panasonic 16SEPG560M Polymer Capacitor
Panasonic 16SEPG560M Polymer Capacitor
CAP ALUM POLY 560UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 16VDC 560uF 6.1A THT Halogen Free
CAP ALUM POLY 560UF 20% 16V T/H
CAP, 560UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1846385 | 1846385P | 16SEPG560M | 16SEPG560M | 16SEPG560M | 06AH1456 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 560Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | PC Pin | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | Polymer | ||||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed |