Panasonic Aluminium Capacitors 16SEPG150M

Description
OS-CON / THT / SEPG / 16V / 150µF
Request a Quote Datasheet
Description
OS-CON / THT / SEPG / 16V / 150µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2237684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237684
Aluminium Capacitors 2237684
OS-CON / THT / SEPG / 16V / 150µF

OS-CON / THT / SEPG / 16V / 150µF

Supplier's Site
Aluminium Capacitors - 2237685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237685
Aluminium Capacitors 2237685
OS-CON / THT / SEPG / 16V / 150µF

OS-CON / THT / SEPG / 16V / 150µF

Supplier's Site
Aluminium Capacitors - 2237685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2237685P
Aluminium Capacitors 2237685P
OS-CON / THT / SEPG / 16V / 150µF

OS-CON / THT / SEPG / 16V / 150µF

Supplier's Site
Aluminum - Polymer Capacitors - 16SEPG150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPG150M
Aluminum - Polymer Capacitors 16SEPG150M
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPG150M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
16SEPG150M
Capacitors - Aluminum - Polymer Capacitors 16SEPG150M
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad Rohs Compliant Panasonic - 15AJ3497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad Rohs Compliant Panasonic
15AJ3497
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad Rohs Compliant Panasonic 15AJ3497
CAP, 150UF, 16V, ALU ELEC, POLYMER, RAD ROHS COMPLIANT: YES

CAP, 150UF, 16V, ALU ELEC, POLYMER, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 38AJ1314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic
38AJ1314
Cap, 150Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic 38AJ1314
CAP, 150UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:150µF; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Mounting:Through Hole; Product Diameter:5mm; Product Height:9mm RoHS Compliant: Yes

CAP, 150UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:150µF; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Mounting:Through Hole; Product Diameter:5mm; Product Height:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2237684 16SEPG150M 16SEPG150M 15AJ3497 38AJ1314
Product Name Aluminium Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 150Uf, 16V, Alu Elec, Polymer, Rad Rohs Compliant Panasonic Cap, 150Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733447 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details