Polymer Al Electrolytic Cap 560uF 16V 14mR Radial Product overview: 16SEPF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF560M can be used for catalog matching and distributor lookup.
Win Source Part Number: 991814-16SEPF560M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SEPF
Type: Polymer
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16304
Base Product Number: 16SEPF
Ripple Current @ Low Frequency: 247.5 mA @ 120 Hz
Ripple Current @ High Frequency: 4.95 A @ 100 kHz
CAP ALUM POLY 560UF 20% 16V T/H
CAP ALUM POLY 560UF 20% 16V T/H
CAP, ALU ELEC, POLYMER, 560UF, 16V, RAD; Capacitance:560µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPF560M | 991814-16SEPF560M | 16SEPF560M | 16SEPF560M | 86Y9772 | 16SEPF560M |
| Product Name | 560uF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 560Uf, 16V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | PC Pin | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |