180uF 16V Polymer Al Electrolytic Cap, 22mR ESR, 3.3A Ripple Product overview: 16SEPF180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF180M can be used for catalog matching and distributor lookup.
Panasonic 16SEPF180M Polymer Capacitor
Panasonic 16SEPF180M Polymer Capacitor
Panasonic 16SEPF180M Polymer Capacitor
Win Source Part Number: 1359490-16SEPF180M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEPF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 16SEPF
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 165 mA @ 120 Hz
Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
ECCN: EAR99
CAP, ALU ELEC, POLYMER, 180UF, 16V, RAD; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPF180M | 7955525 | 7955525P | 1359490-16SEPF180M | 86Y9770 | 16SEPF180M | 16SEPF180M | 16SEPF180M |
| Product Name | 180uF 16V 3.3A Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 180Uf, 16V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |