Polymer Al Electrolytic Cap 1000uF 16V 12mR Radial Product overview: 16SEPF1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF1000M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 844318-16SEPF1000M
Series: OS-CON™, SEPF
Operating Temperature Range: -55°C ~ 105°C
Features: 1000 µF 16 V Aluminum - Polymer Capacitors Radial, Can 12mOhm 5000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Panasonic 16SEPF1000M Polymer Capacitor
Panasonic 16SEPF1000M Polymer Capacitor
CAP ALUM POLY 1000UF 20% 16V T/H
CAP ALUM POLY 1000UF 20% 16V T/H
CAP, ALU ELEC, POLYMER, 1000UF, 16V, RAD; Capacitance:1000µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 1000UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPF1000M | 844318-16SEPF1000M | 7955512 | 16SEPF1000M | 16SEPF1000M | 86Y9768 | 16SEPF1000M |
| Product Name | 1000uF 16V Capacitor | Aluminum - Polymer Capacitors - 16SEPF1000M | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 1000Uf, 16V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | PC Pin | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |