Polymer Al Electrolytic Cap 1000uF 16V 20% Radial 12mR 5.4A Product overview: 16SEPF1000M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 16V, 5.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 16V, 5.4A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF1000M+T can be used for catalog matching and distributor lookup.
CAP ALUM POLY 1000UF 20% 16V T/H
CAP, 1000UF, 16V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 1000UF 20% 16V T/H
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8081616 | 69-16SEPF1000M+T | 16SEPF1000M+T | 66AH1795 | 16SEPF1000M+T |
| Product Name | Polymer Capacitors | 1000uF 16V 5.4A Capacitor | Aluminum - Polymer Capacitors | Cap, 1000Uf, 16V, Alu Elec, Polymer Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |