Polymer Al Electrolytic Cap 470uF 16V 10mR Radial Product overview: 16SEPC470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC470M can be used for catalog matching and distributor lookup.
Panasonic 16SEPC470M Polymer Capacitor
Panasonic 16SEPC470M Polymer Capacitor
Panasonic 16SEPC470M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001668-16SEPC470M
Packaging: Bulk
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 305mA @ 120Hz
Ripple Current - High Frequency: 6.1A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Industrial, Medical, Communications & Networking
Quantity per package: 200
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V T/H
CAP, 470µF, 16V, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC470M | 1000061 | 7886971P | 1001668-16SEPC470M | 16SEPC470M | 16SEPC470M | 16SEPC470M | 86Y9767 |
| Product Name | 470uF 16V Capacitor | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors - 16SEPC470M | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 470Μf, 16V, 20% Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |