470uF 16V Polymer Alum Elec Radial Cap 10mR ESR 105C Product overview: 16SEPC470M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC470M+T can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001669-16SEPC470M+T
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 305mA @ 120Hz
Ripple Current - High Frequency: 6.1A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
CAP ALUM POLY 470UF 20% 16V T/H
CAP, 470UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:470µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEPC Series; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC470M+T | 1001669-16SEPC470M+T | 16SEPC470M+T | 72AC7366 | 16SEPC470M+T | 16SEPC470M+T |
| Product Name | 470uF 16V Capacitor | Aluminum - Polymer Capacitors - 16SEPC470M+T | Aluminum - Polymer Capacitors | Cap, 470Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |