270uF 16V Al Polymer Radial Cap, 10mR ESR, 5A Ripple, 105C Product overview: 16SEPC270MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270MX+S can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113675-16SEPC270MX+
Packaging: Tape and Reel
Termination: Radial
Voltage Rating: 16 V
Length: 9 mm
Voltage: 16 V
Height - Seated (Max): 8.9916 mm
Capacitance: 270 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 864 µA
ESR (Equivalent Series Resistance): 10 mΩ
Ripple Current: 5 A
Height: 9 mm
Material: Polymer
Number of Pins: 9
Diameter: 8 mm
Dissipation Factor: 10 %
Categories: Aluminum - Polymer Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): 16SEPC270MX+S.;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 16 V
REACH SVHC: Unknown
Lead Pitch: 3.5 mm
Lead Diameter: 600 µm
Life (Hours): 5000 hours
Max Operating Temperature: 105 °C
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC270MX+S | 1113675-16SEPC270MX+S | 98W0179 | 16SEPC270MX+S | 16SEPC270MX+S | 16SEPC270MX+S |
| Product Name | 270uF 16V 5A Capacitor | Aluminum - Polymer Capacitors - 16SEPC270MX+S | Aluminum Electrolytic Capacitor, 270Uf, 16V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |