Panasonic 16SEPC270M Polymer Capacitor
Panasonic 16SEPC270M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001666-16SEPC270M
Packaging: Bulk
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Mounting: Through Hole
Capacitance: 270μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 11 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 250mA @ 120Hz
Ripple Current - High Frequency: 5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 200
270uF 16V Polymer Al Electrolytic Cap, 11mR ESR, 5A Ripple, Radial Product overview: 16SEPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 270UF 20% 16V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 16V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:-; ESR:0.011ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5A RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000060 | 1001666-16SEPC270M | 69-16SEPC270M | 16SEPC270M | 98W0176 | 16SEPC270M | 16SEPC270M |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors - 16SEPC270M | 270uF 16V 5A Capacitor | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 270Uf, 16V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |