Panasonic 16SEPC220MD Polymer Capacitor
Panasonic 16SEPC220MD Polymer Capacitor
Panasonic 16SEPC220MD Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 721328-16SEPC220MD
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 16V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 13mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 207.5mA at 120Hz
Ripple Current at High Frequency: 4.15A at 100kHz
220uF 16V Radial Polymer Capacitor Product overview: 16SEPC220MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC220MD can be used for catalog matching and distributor lookup.
CAP ALUM POLY 220UF 20% 16V T/H
CAP ALUM POLY 220UF 20% 16V T/H
CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.013ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 16V T/H
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955500 | 7955500P | 721328-16SEPC220MD | 69-16SEPC220MD | 16SEPC220MD | 16SEPC220MD | 86Y9763 | 16SEPC220MD |
| Product Name | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors - 16SEPC220MD | 220uF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 220Μf, 16V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) |