Panasonic Aluminum - Polymer Capacitors - 16SEPC180MX+S 16SEPC180MX+S

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001665-16SEPC180MX+ S Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 180μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 250mA @ 120Hz Ripple Current - High Frequency: 5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001665-16SEPC180MX+ S Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 180μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 250mA @ 120Hz Ripple Current - High Frequency: 5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 16SEPC180MX+S - 1001665-16SEPC180MX+S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SEPC180MX+S
1001665-16SEPC180MX+S
Aluminum - Polymer Capacitors - 16SEPC180MX+S 1001665-16SEPC180MX+S
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001665-16SEPC180MX+ S Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 180μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 250mA @ 120Hz Ripple Current - High Frequency: 5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001665-16SEPC180MX+S
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 180μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 250mA @ 120Hz
Ripple Current - High Frequency: 5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
180uF 16V 5A Capacitor
69-16SEPC180MX+S
180uF 16V 5A Capacitor 69-16SEPC180MX+S
180uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 5A Ripple, Radial Product overview: 16SEPC180MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC180MX+S can be used for catalog matching and distributor lookup.

180uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 5A Ripple, Radial Product overview: 16SEPC180MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC180MX+S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPC180MX+S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPC180MX+S
Aluminum - Polymer Capacitors 16SEPC180MX+S
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPC180MX+S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPC180MX+S
Capacitors - Aluminum - Polymer Capacitors 16SEPC180MX+S
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1001665-16SEPC180MX+S 69-16SEPC180MX+S 16SEPC180MX+S 16SEPC180MX+S
Product Name Aluminum - Polymer Capacitors - 16SEPC180MX+S 180uF 16V 5A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers