Panasonic 150uF 16V Capacitor 16SEPC150MD

Description
150uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPC150MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC150MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPC150MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC150MD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 16V Capacitor
69-16SEPC150MD
150uF 16V Capacitor 69-16SEPC150MD
150uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPC150MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC150MD can be used for catalog matching and distributor lookup.

150uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPC150MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC150MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPC150MD - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPC150MD
Aluminum - Polymer Capacitors 16SEPC150MD
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPC150MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPC150MD
Capacitors - Aluminum - Polymer Capacitors 16SEPC150MD
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site
Aluminium Electrolytic Capacitor, Sepc Series, 150 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 98W0168 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Sepc Series, 150 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
98W0168
Aluminium Electrolytic Capacitor, Sepc Series, 150 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 98W0168
Aluminium Electrolytic Capacitor, SEPC Series, 150 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, SEPC Series, 150 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SEPC150MD 16SEPC150MD 16SEPC150MD 98W0168
Product Name 150uF 16V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitor, Sepc Series, 150 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details