100uF 16V Polymer Al Electrolytic Cap, 10mR ESR, 4.68A Ripple, Radial Product overview: 16SEPC100MW+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 4.68A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 4.68A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC100MW+S can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958699-16SEPC100MW+S
Packaging: Tape and Reel
Termination: Radial
Voltage Rating: 16 V
Length: 9 mm
Voltage: 16 V
Height - Seated (Max): 8.9916 mm
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 500 µA
ESR (Equivalent Series Resistance): 10 mΩ
Ripple Current: 4.68 A
Height: 9 mm
Material: Polymer
Number of Pins: 9
Diameter: 6.3 mm
Dissipation Factor: 10 %
Categories: Aluminum - Polymer Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): APSF160ELL101MFA5S; RS81C101MDN1; RNU1C101MDSASQ; RS81C101MDN1JT; APSF160ELL101MF05S; APSA160ELL101MFA5S16
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 16 V
Lead Pitch: 2.5 mm
Lead Diameter: 600 µm
Life (Hours): 5000 hours
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
CAP, ALU ELEC, POLYMER, 100UF, 16V, RAD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC100MW+S | 958699-16SEPC100MW+S | 16SEPC100MW+S | 16SEPC100MW+S | 16SEPC100MW+S | 98W0167 | 41AH9935 |
| Product Name | 100uF 16V 4.68A Capacitor | Aluminum - Polymer Capacitors - 16SEPC100MW+S | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 100Uf, 16V, Rad; Capacitance Panasonic | Cap, 100Uf, 16V, Alu Elec, Polymer Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |