82uF 16V Radial Polymer Ceramic Capacitor Product overview: 16SEP82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP82M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 82UF 20% 16V T/H
CAP, 82µF, 16V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 82UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEP82M | 16SEP82M | 73AC8363 | 16SEP82M |
| Product Name | 82uF 16V Capacitor | Aluminum - Polymer Capacitors | Cap, 82Μf, 16V, 20% Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF |