Panasonic Polymer Capacitors 16SEP180M

Description
Panasonic 16SEP180M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 16SEP180M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955487P
Polymer Capacitors 7955487P
Panasonic 16SEP180M Polymer Capacitor

Panasonic 16SEP180M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955487
Polymer Capacitors 7955487
Panasonic 16SEP180M Polymer Capacitor

Panasonic 16SEP180M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1621155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1621155
Polymer Capacitors 1621155
Panasonic 16SEP180M Polymer Capacitor

Panasonic 16SEP180M Polymer Capacitor

Supplier's Site
Singapore, Singapore
180uF 16V 3.64A Capacitor
69-16SEP180M
180uF 16V 3.64A Capacitor 69-16SEP180M
180uF 16V Radial Ceramic Capacitor, 20mΩ ESR, 3.64A Ripple Product overview: 16SEP180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.64A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.64A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP180M can be used for catalog matching and distributor lookup.

180uF 16V Radial Ceramic Capacitor, 20mΩ ESR, 3.64A Ripple Product overview: 16SEP180M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 3.64A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 3.64A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEP180M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEP180M
Aluminum - Polymer Capacitors 16SEP180M
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEP180M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEP180M
Capacitors - Aluminum - Polymer Capacitors 16SEP180M
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955487P 7955487 69-16SEP180M 16SEP180M 16SEP180M
Product Name Polymer Capacitors Polymer Capacitors 180uF 16V 3.64A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer Ceramic Composition
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details