CAP, 180µF, 16V; Capacitance:180µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.022ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 17AC7260 | 16SEF180M | 16SEF180M |
| Product Name | Cap, 180Μf, 16V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| WVDC | 16 volts | 16 volts |