Panasonic Capacitors - Aluminum - Polymer Capacitors 16SEF1000M

Description
Win Source Part Number: 1359596-16SEF1000M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 16SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 85 mA @ 120 Hz Ripple Current @ High Frequency: 1.7 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359596-16SEF1000M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 16SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 85 mA @ 120 Hz Ripple Current @ High Frequency: 1.7 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359596-16SEF1000M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359596-16SEF1000M
Capacitors - Aluminum - Polymer Capacitors 1359596-16SEF1000M
Win Source Part Number: 1359596-16SEF1000M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Polymer MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: OS-CON™, SEF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: 16SEF Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 85 mA @ 120 Hz Ripple Current @ High Frequency: 1.7 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99

Win Source Part Number: 1359596-16SEF1000M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 16SEF
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 85 mA @ 120 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
Capacitor
69-16SEF1000M
Capacitor 69-16SEF1000M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SEF1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEF1000M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SEF1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEF1000M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEF1000M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEF1000M
Capacitors - Aluminum - Polymer Capacitors 16SEF1000M
CAP ALUM POLY 1000UF 20% 16V T/H

CAP ALUM POLY 1000UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 16SEF1000M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEF1000M
Aluminum - Polymer Capacitors 16SEF1000M
CAP ALUM POLY 1000UF 20% 16V T/H

CAP ALUM POLY 1000UF 20% 16V T/H

Supplier's Site Datasheet
Cap, 1000Μf, 16V; Capacitance Panasonic - 17AC7259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 16V; Capacitance Panasonic
17AC7259
Cap, 1000Μf, 16V; Capacitance Panasonic 17AC7259
CAP, 1000µF, 16V; Capacitance:1000µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 16V; Capacitance:1000µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359596-16SEF1000M 69-16SEF1000M 16SEF1000M 16SEF1000M 17AC7259
Product Name Capacitors - Aluminum - Polymer Capacitors Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 1000Μf, 16V; Capacitance Panasonic
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details