Panasonic SMD 33uF 12.5V Capacitor 12TPG33M

Description
33uF 12.5V Ceramic Capacitor, 20% Tol, 105C, SMD Product overview: 12TPG33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPG33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 12.5V Ceramic Capacitor, 20% Tol, 105C, SMD Product overview: 12TPG33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPG33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 12.5V Capacitor
70-12TPG33M
SMD 33uF 12.5V Capacitor 70-12TPG33M
33uF 12.5V Ceramic Capacitor, 20% Tol, 105C, SMD Product overview: 12TPG33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPG33M can be used for catalog matching and distributor lookup.

33uF 12.5V Ceramic Capacitor, 20% Tol, 105C, SMD Product overview: 12TPG33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPG33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 12TPG33M - 760362-12TPG33M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 12TPG33M
760362-12TPG33M
Tantalum - Polymer Capacitors - 12TPG33M 760362-12TPG33M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760362-12TPG33M Series: POSCAP TPG Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: B1G Family Name: TPG Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 12.5V Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2027 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760362-12TPG33M
Series: POSCAP TPG
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Manufacturer Size Code: B1G
Family Name: TPG
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 12.5V
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2027
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 12TPG33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
12TPG33M
Capacitors - Tantalum - Polymer Capacitors 12TPG33M
CAP TANT POLY 33UF 12.5V 1411

CAP TANT POLY 33UF 12.5V 1411

Supplier's Site
Cap, 33Uf, 12.5V, Tant, Polymer; Capacitance Panasonic - 78AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 12.5V, Tant, Polymer; Capacitance Panasonic
78AC7775
Cap, 33Uf, 12.5V, Tant, Polymer; Capacitance Panasonic 78AC7775
CAP, 33UF, 12.5V, TANT, POLYMER; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 33UF, 12.5V, TANT, POLYMER; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-12TPG33M 760362-12TPG33M 12TPG33M 78AC7775
Product Name SMD 33uF 12.5V Capacitor Tantalum - Polymer Capacitors - 12TPG33M Capacitors - Tantalum - Polymer Capacitors Cap, 33Uf, 12.5V, Tant, Polymer; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details