Panasonic 15uF 12.5V Capacitor 12TPC15M

Description
15uF 12.5V 20% Ceramic Capacitor, SM, 1210/3528 Product overview: 12TPC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC15M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 12.5V 20% Ceramic Capacitor, SM, 1210/3528 Product overview: 12TPC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC15M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15uF 12.5V Capacitor
70-12TPC15M
15uF 12.5V Capacitor 70-12TPC15M
15uF 12.5V 20% Ceramic Capacitor, SM, 1210/3528 Product overview: 12TPC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC15M can be used for catalog matching and distributor lookup.

15uF 12.5V 20% Ceramic Capacitor, SM, 1210/3528 Product overview: 12TPC15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 12TPC15M - 1001395-12TPC15M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 12TPC15M
1001395-12TPC15M
Tantalum - Polymer Capacitors - 12TPC15M 1001395-12TPC15M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001395-12TPC15M Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 12.5V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±20% Manufacturer Size Code: B1 ESR: 80 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001395-12TPC15M
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 12.5V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±20%
Manufacturer Size Code: B1
ESR: 80 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 12TPC15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
12TPC15M
Capacitors - Tantalum - Polymer Capacitors 12TPC15M
CAP TANT POLY 15UF 12.5V 1411

CAP TANT POLY 15UF 12.5V 1411

Supplier's Site
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic - 97W9326 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic
97W9326
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic 97W9326
TANTALUM CAPACITOR, 15UF, 12.5V, 20%, 1411, FULL REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 12.5V, 20%, 1411, FULL REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411; Capacitance Panasonic - 97W9325 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411; Capacitance Panasonic
97W9325
Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411; Capacitance Panasonic 97W9325
TANTALUM CAPACITOR, 15UF, 12.5V, 20%, 1411; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 12.5V, 20%, 1411; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-12TPC15M 1001395-12TPC15M 12TPC15M 97W9326
Product Name 15uF 12.5V Capacitor Tantalum - Polymer Capacitors - 12TPC15M Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 15Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details