Panasonic SMD 10uF 12.5V Capacitor 12TPC10M

Description
10uF 12.5V Ceramic Capacitor, 20% Tol, 80mR ESR, 105C, SMD Product overview: 12TPC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 12.5V Ceramic Capacitor, 20% Tol, 80mR ESR, 105C, SMD Product overview: 12TPC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC10M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 12.5V Capacitor
70-12TPC10M
SMD 10uF 12.5V Capacitor 70-12TPC10M
10uF 12.5V Ceramic Capacitor, 20% Tol, 80mR ESR, 105C, SMD Product overview: 12TPC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC10M can be used for catalog matching and distributor lookup.

10uF 12.5V Ceramic Capacitor, 20% Tol, 80mR ESR, 105C, SMD Product overview: 12TPC10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-12TPC10M can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - 12TPC10M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
12TPC10M
Tantalum - Polymer Capacitors 12TPC10M
CAP TANT POLY 10UF 12.5V 1411

CAP TANT POLY 10UF 12.5V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411; Capacitance Panasonic - 97W9323 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411; Capacitance Panasonic
97W9323
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411; Capacitance Panasonic 97W9323
TANTALUM CAPACITOR, 10UF, 12.5V, 20%, 1411; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 12.5V, 20%, 1411; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic - 97W9324 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic
97W9324
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411, Full Reel; Capacitance Panasonic 97W9324
TANTALUM CAPACITOR, 10UF, 12.5V, 20%, 1411, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 12.5V, 20%, 1411, FULL REEL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):12.5V; Manufacturer Size Code:B; ESR:0.08ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 12TPC10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
12TPC10M
Capacitors - Tantalum - Polymer Capacitors 12TPC10M
CAP TANT POLY 10UF 12.5V 1411

CAP TANT POLY 10UF 12.5V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-12TPC10M 12TPC10M 97W9323 12TPC10M
Product Name SMD 10uF 12.5V Capacitor Tantalum - Polymer Capacitors Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 6933842 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details