Panasonic Cap, 68Μf, 10V, 20%; Capacitance Panasonic 10TVE68M

Description
CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TV Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TV Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 10V, 20%; Capacitance Panasonic - 86Y4991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 10V, 20%; Capacitance Panasonic
86Y4991
Cap, 68Μf, 10V, 20%; Capacitance Panasonic 86Y4991
CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TV Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TV Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Tv Series Rohs Compliant Panasonic - 58Y5559 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Tv Series Rohs Compliant Panasonic
58Y5559
Poscap, Tv Series Rohs Compliant Panasonic 58Y5559
POSCAP, TV Series RoHS Compliant: Yes

POSCAP, TV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TVE68M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TVE68M
Capacitors - Tantalum - Polymer Capacitors 10TVE68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 86Y4991 58Y5559 10TVE68M
Product Name Cap, 68Μf, 10V, 20%; Capacitance Panasonic Poscap, Tv Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details