Panasonic Tantalum Capacitors 10TPE68MW

Description
POSCAP / TPE / 10V / 68uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 10V / 68uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306264
Tantalum Capacitors 2306264
POSCAP / TPE / 10V / 68uF / 105°C

POSCAP / TPE / 10V / 68uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306266
Tantalum Capacitors 2306266
POSCAP / TPE / 10V / 68uF / 105°C

POSCAP / TPE / 10V / 68uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306266P
Tantalum Capacitors 2306266P
POSCAP / TPE / 10V / 68uF / 105°C

POSCAP / TPE / 10V / 68uF / 105°C

Supplier's Site
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic - 85AJ8748 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic
85AJ8748
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic 85AJ8748
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic - 85AJ8805 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic
85AJ8805
Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic 85AJ8805
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2E; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9215
Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9215
CAP, 68UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 68UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPE68MW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPE68MW
Capacitors - Tantalum - Polymer Capacitors 10TPE68MW
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306264 85AJ8748 62AJ9215 10TPE68MW
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814628 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers