Panasonic SMD 220uF 10V Capacitor 10TPE220ML

Description
220uF 10V Polymer Tantalum Capacitor, 25mR ESR, 7343 SMD Product overview: 10TPE220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Polymer Tantalum Capacitor, 25mR ESR, 7343 SMD Product overview: 10TPE220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V Capacitor
70-10TPE220ML
SMD 220uF 10V Capacitor 70-10TPE220ML
220uF 10V Polymer Tantalum Capacitor, 25mR ESR, 7343 SMD Product overview: 10TPE220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220ML can be used for catalog matching and distributor lookup.

220uF 10V Polymer Tantalum Capacitor, 25mR ESR, 7343 SMD Product overview: 10TPE220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220ML can be used for catalog matching and distributor lookup.

Supplier's Site
Polymer Capacitors - 7955698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955698P
Polymer Capacitors 7955698P
Panasonic 10TPE220ML Polymer Capacitor

Panasonic 10TPE220ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955698
Polymer Capacitors 7955698
Panasonic 10TPE220ML Polymer Capacitor

Panasonic 10TPE220ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038661
Polymer Capacitors 1038661
Panasonic 10TPE220ML Polymer Capacitor

Panasonic 10TPE220ML Polymer Capacitor

Supplier's Site
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic - 86Y4984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic
86Y4984
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic 86Y4984
CAP, 220µF, 10V, 20%, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 10V, 20%, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic - 47AC6691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic
47AC6691
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic 47AC6691
CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic - 97W9301 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic
97W9301
Tantalum Capacitor, 220Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic 97W9301
TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes

Supplier's Site
Tantalum - Polymer Capacitors - 10TPE220ML - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPE220ML
Tantalum - Polymer Capacitors 10TPE220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPE220ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPE220ML
Capacitors - Tantalum - Polymer Capacitors 10TPE220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
CAP TANT POLY 220UF 10V 2917 - 590-10TPE220ML - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 220UF 10V 2917
590-10TPE220ML
CAP TANT POLY 220UF 10V 2917 590-10TPE220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10TPE220ML 7955698P 7955698 86Y4984 47AC6691 97W9301 10TPE220ML 10TPE220ML 590-10TPE220ML
Product Name SMD 220uF 10V Capacitor Polymer Capacitors Polymer Capacitors Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 220UF 10V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details