Panasonic SMD 220uF 10V Capacitor 10TPE220MIL

Description
220uF 10V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 10TPE220MIL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220MIL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 10TPE220MIL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220MIL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V Capacitor
70-10TPE220MIL
SMD 220uF 10V Capacitor 70-10TPE220MIL
220uF 10V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 10TPE220MIL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220MIL can be used for catalog matching and distributor lookup.

220uF 10V Ceramic Capacitor, 2917 SMD, 20% Tol Product overview: 10TPE220MIL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE220MIL can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 1331527-10TPE220MIL - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1331527-10TPE220MIL
Capacitors - Tantalum - Polymer Capacitors 1331527-10TPE220MIL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331527-10TPE220MIL Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 18mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: P123509CT,P123509TR, 10TPE220MIL-ND,P1235 09DKR Base Product Number: 10TPE RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331527-10TPE220MIL
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 18mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: P123509CT,P123509TR,10TPE220MIL-ND,P123509DKR
Base Product Number: 10TPE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
10TPE220MIL
Capacitors >> Tantalum Capacitors 10TPE220MIL
220uF 10V 18mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS

220uF 10V 18mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10TPE220MIL - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPE220MIL
Tantalum - Polymer Capacitors 10TPE220MIL
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPE220MIL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPE220MIL
Capacitors - Tantalum - Polymer Capacitors 10TPE220MIL
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic - 86Y4983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic
86Y4983
Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic 86Y4983
CAP, 220µF, 10V, 20%, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 10V, 20%, 2917; Capacitance:220µF; Voltage Rating:10V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Poscap,tpe Series Rohs Compliant Panasonic - 97W9299 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tpe Series Rohs Compliant Panasonic
97W9299
Poscap,tpe Series Rohs Compliant Panasonic 97W9299
POSCAP,TPE series RoHS Compliant: Yes

POSCAP,TPE series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10TPE220MIL 1331527-10TPE220MIL 10TPE220MIL 10TPE220MIL 10TPE220MIL 86Y4983 97W9299
Product Name SMD 220uF 10V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 10V, 20%, 2917; Capacitance Panasonic Poscap,tpe Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details