The Tantalum Capacitor, 68OºF, 10V from Panasonic is a surface mount type capacitor designed for applications requiring reliable performance in compact spaces. It features a low profile with a maximum height of 1.1 mm and is compliant with RoHS regulations, ensuring it is halogen-free. The capacitor operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of ±20% at 120 Hz and +20°C. This component has a rated voltage of 10V and can withstand surge voltages up to 11.5V. It is rated for endurance at +105°C for 2000 hours when the rated voltage is applied, with a capacitance change limit of ±20% from the initial value. The capacitor also exhibits a low equivalent series resistance (ESR) of 0.06 ohms, making it suitable for applications with high ripple current demands. Engineers should consider this capacitor for projects that require a compact, reliable, and RoHS-compliant solution for energy storage or filtering applications.
POSCAP / TPC / 10V / 68uF / 105°C
POSCAP / TPC / 10V / 68uF / 105°C
POSCAP / TPC / 10V / 68uF / 105°C
CAP TANT POLY 68UF 10V 2917
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
CAP, 68UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 68UF, 10V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.06ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2306261 | 10TPC68MM | 85AJ8803 | 62AJ9213 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 68Uf, 10V; Capacitance Panasonic | Cap, 68Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic |
| Applications | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum |