Panasonic SMD 68uF 10V Capacitor 10TPC68M

Description
68uF 10V Tantalum Polymer Cap, 2917 SMD, 45mR ESR Product overview: 10TPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPC68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 10V Tantalum Polymer Cap, 2917 SMD, 45mR ESR Product overview: 10TPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPC68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 10V Capacitor
70-10TPC68M
SMD 68uF 10V Capacitor 70-10TPC68M
68uF 10V Tantalum Polymer Cap, 2917 SMD, 45mR ESR Product overview: 10TPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPC68M can be used for catalog matching and distributor lookup.

68uF 10V Tantalum Polymer Cap, 2917 SMD, 45mR ESR Product overview: 10TPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPC68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10TPC68M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPC68M
Tantalum - Polymer Capacitors 10TPC68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic - 97W9298 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic
97W9298
Tantalum Capacitor, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic 97W9298
TANTALUM CAPACITOR, 68UF, 10V, 20%, 2917, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 20%, 2917, FULL REEL; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 10V, 20%, 2917; Capacitance Panasonic - 86Y4982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 10V, 20%, 2917; Capacitance Panasonic
86Y4982
Cap, 68Μf, 10V, 20%, 2917; Capacitance Panasonic 86Y4982
CAP, 68µF, 10V, 20%, 2917; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TPC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 68µF, 10V, 20%, 2917; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TPC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPC68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPC68M
Capacitors - Tantalum - Polymer Capacitors 10TPC68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10TPC68M 10TPC68M 97W9298 86Y4982 10TPC68M
Product Name SMD 68uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum Capacitor, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic Cap, 68Μf, 10V, 20%, 2917; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491A335K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details