Panasonic Tantalum Capacitors 10TPC100MG

Description
POSCAP / TPC / 10V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPC / 10V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306254P
Tantalum Capacitors 2306254P
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306253
Tantalum Capacitors 2306253
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306254
Tantalum Capacitors 2306254
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPC100MG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPC100MG
Capacitors - Tantalum - Polymer Capacitors 10TPC100MG
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic - 85AJ8743 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic
85AJ8743
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic 85AJ8743
TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic - 85AJ8800 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic
85AJ8800
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic 85AJ8800
TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9210
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9210
CAP, 100UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306254P 10TPC100MG 85AJ8743 62AJ9210
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers