Polymer Tantalum Cap 100uF 10V 45mR ESR 105C SMD 7343 Product overview: 10TPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPC100M can be used for catalog matching and distributor lookup.
Panasonic 10TPC100M Polymer Capacitor
Panasonic 10TPC100M Polymer Capacitor
CAP TANT POLY 100UF 10V 2917
CAP, TANT, 100UF, 10V, CASE D; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 10V, 20%, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.045ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes
CAP TANT POLY 100UF 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-10TPC100M | 7887359P | 1038654 | 10TPC100M | 13AC0931 | 10TPC100M |
| Product Name | SMD 100uF 10V Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, Tant, 100Uf, 10V, Case D; Capacitance Panasonic | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |