Panasonic SMD 47uF 10V Capacitor 10TPB47M

Description
Tantalum Polymer Cap 47uF 10V 20% 70mR 105C SMD Product overview: 10TPB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Polymer Cap 47uF 10V 20% 70mR 105C SMD Product overview: 10TPB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V Capacitor
70-10TPB47M
SMD 47uF 10V Capacitor 70-10TPB47M
Tantalum Polymer Cap 47uF 10V 20% 70mR 105C SMD Product overview: 10TPB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB47M can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 47uF 10V 20% 70mR 105C SMD Product overview: 10TPB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10TPB47M - 1121089-10TPB47M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 10TPB47M
1121089-10TPB47M
Tantalum - Polymer Capacitors - 10TPB47M 1121089-10TPB47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121089-10TPB47M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 70mOhm at 100kHz Manufacturer Size Code: B2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121089-10TPB47M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 70mOhm at 100kHz
Manufacturer Size Code: B2
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Capacitors - Tantalum - Polymer Capacitors - 10TPB47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPB47M
Capacitors - Tantalum - Polymer Capacitors 10TPB47M
CAP TANT POLY 47UF 10V 1411

CAP TANT POLY 47UF 10V 1411

Supplier's Site
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic - 86Y4980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic
86Y4980
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic 86Y4980
CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic - 47AC6690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic
47AC6690
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic 47AC6690
CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Panasonic - 97W9293 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Panasonic
97W9293
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Panasonic 97W9293
TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
10TPB47M
Capacitors >> Tantalum Capacitors 10TPB47M
47uF 10V 70mΩ@100kHz ±20% SMD,2.8x3.5mm Tantalum Capacitors ROHS

47uF 10V 70mΩ@100kHz ±20% SMD,2.8x3.5mm Tantalum Capacitors ROHS

Supplier's Site
Tantalum - Polymer Capacitors - 10TPB47M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPB47M
Tantalum - Polymer Capacitors 10TPB47M
CAP TANT POLY 47UF 10V 1411

CAP TANT POLY 47UF 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10TPB47M 1121089-10TPB47M 10TPB47M 86Y4980 97W9293 10TPB47M 10TPB47M
Product Name SMD 47uF 10V Capacitor Tantalum - Polymer Capacitors - 10TPB47M Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Panasonic Capacitors >> Tantalum Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details