Panasonic Polymer Capacitors 10TPB220ML

Description
Panasonic 10TPB220ML Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 10TPB220ML Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7887328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887328P
Polymer Capacitors 7887328P
Panasonic 10TPB220ML Polymer Capacitor

Panasonic 10TPB220ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887328
Polymer Capacitors 7887328
Panasonic 10TPB220ML Polymer Capacitor

Panasonic 10TPB220ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038642
Polymer Capacitors 1038642
Panasonic 10TPB220ML Polymer Capacitor

Panasonic 10TPB220ML Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 220uF 10V Capacitor
70-10TPB220ML
SMD 220uF 10V Capacitor 70-10TPB220ML
Polymer Tantalum Cap 220uF 10V 40mR 105C SMD 7343 Product overview: 10TPB220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB220ML can be used for catalog matching and distributor lookup.

Polymer Tantalum Cap 220uF 10V 40mR 105C SMD 7343 Product overview: 10TPB220ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPB220ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPB220ML
Capacitors - Tantalum - Polymer Capacitors 10TPB220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
CAP TANT POLY 220UF 10V 2917 - 590-10TPB220ML - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 220UF 10V 2917
590-10TPB220ML
CAP TANT POLY 220UF 10V 2917 590-10TPB220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Tantalum - Polymer Capacitors - 10TPB220ML - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPB220ML
Tantalum - Polymer Capacitors 10TPB220ML
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 10V, 20%, 2917; Capacitance Panasonic - 97W9286 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 20%, 2917; Capacitance Panasonic
97W9286
Tantalum Capacitor, 220Uf, 10V, 20%, 2917; Capacitance Panasonic 97W9286
TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic - 29AH8519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic
29AH8519
Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic 29AH8519
CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7887328P 7887328 70-10TPB220ML 10TPB220ML 590-10TPB220ML 10TPB220ML 97W9286 29AH8519
Product Name Polymer Capacitors Polymer Capacitors SMD 220uF 10V Capacitor Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 220UF 10V 2917 Tantalum - Polymer Capacitors Tantalum Capacitor, 220Uf, 10V, 20%, 2917; Capacitance Panasonic Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer TANTALUM (SOLID POLYMER)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details