Panasonic SMD 150uF 10V Capacitor 10TPB150ML

Description
150uF 10V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: 10TPB150ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 10V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: 10TPB150ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB150ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 10V Capacitor
70-10TPB150ML
SMD 150uF 10V Capacitor 70-10TPB150ML
150uF 10V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: 10TPB150ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB150ML can be used for catalog matching and distributor lookup.

150uF 10V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: 10TPB150ML from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887324
Polymer Capacitors 7887324
Panasonic 10TPB150ML Polymer Capacitor

Panasonic 10TPB150ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887324P
Polymer Capacitors 7887324P
Panasonic 10TPB150ML Polymer Capacitor

Panasonic 10TPB150ML Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038641
Polymer Capacitors 1038641
Panasonic 10TPB150ML Polymer Capacitor

Panasonic 10TPB150ML Polymer Capacitor

Supplier's Site
Tantalum - Polymer Capacitors - 10TPB150ML - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPB150ML
Tantalum - Polymer Capacitors 10TPB150ML
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPB150ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPB150ML
Capacitors - Tantalum - Polymer Capacitors 10TPB150ML
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic - 97W9283 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic
97W9283
Tantalum Capacitor, 150Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic 97W9283
TANTALUM CAPACITOR, 150UF, 10V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 20%, 2917, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 20%, 2917; Capacitance Panasonic - 97W9282 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 20%, 2917; Capacitance Panasonic
97W9282
Tantalum Capacitor, 150Uf, 10V, 20%, 2917; Capacitance Panasonic 97W9282
TANTALUM CAPACITOR, 150UF, 10V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 20%, 2917; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10TPB150ML 7887324 7887324P 10TPB150ML 10TPB150ML 97W9283 97W9282
Product Name SMD 150uF 10V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic Tantalum Capacitor, 150Uf, 10V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details