Panasonic SMD 100uF 0.055 Ohm Capacitor 10TPB100M

Description
Cap Tant Polymer 100uF 10VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.055 Ohm 105°C T/R Product overview: 10TPB100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 100uF 10VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.055 Ohm 105°C T/R Product overview: 10TPB100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 0.055 Ohm Capacitor
70-10TPB100M
SMD 100uF 0.055 Ohm Capacitor 70-10TPB100M
Cap Tant Polymer 100uF 10VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.055 Ohm 105°C T/R Product overview: 10TPB100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB100M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 100uF 10VDC D3 CASE 20% (7.3 X 4.3 X 3.1mm) SMD 7343 0.055 Ohm 105°C T/R Product overview: 10TPB100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10TPB100M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TPB100M
Tantalum - Polymer Capacitors 10TPB100M
CONDUCTIVE POLYMER TANTALUM SOLI

CONDUCTIVE POLYMER TANTALUM SOLI

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPB100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TPB100M
Capacitors - Tantalum - Polymer Capacitors 10TPB100M
CONDUCTIVE POLYMER TANTALUM SOLI

CONDUCTIVE POLYMER TANTALUM SOLI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70-10TPB100M 10TPB100M 10TPB100M
Product Name SMD 100uF 0.055 Ohm Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1.00E8 microF
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details