Panasonic SMD 330uF 0.035 Ohm Capacitor 10THB330M

Description
Cap Tant Polymer 330uF 10VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.035 Ohm 125°C T/R Product overview: 10THB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THB330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 330uF 10VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.035 Ohm 125°C T/R Product overview: 10THB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THB330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 0.035 Ohm Capacitor
70-10THB330M
SMD 330uF 0.035 Ohm Capacitor 70-10THB330M
Cap Tant Polymer 330uF 10VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.035 Ohm 125°C T/R Product overview: 10THB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THB330M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 330uF 10VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.035 Ohm 125°C T/R Product overview: 10THB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10THB330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 10THB330M - 1121088-10THB330M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10THB330M
1121088-10THB330M
Hard To Find - 10THB330M 1121088-10THB330M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121088-10THB330M Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 35mOhm at 100kHz Manufacturer Size Code: D4 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.154" (3.90mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 5 (48 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 1000 Hrs at 125°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121088-10THB330M
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 35mOhm at 100kHz
Manufacturer Size Code: D4
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.154" (3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 5 (48 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 1000 Hrs at 125°C

Buy Now
Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R - 590-10THB330M - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R
590-10THB330M
Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R 590-10THB330M
Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R

Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10THB330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10THB330M
Capacitors - Tantalum - Polymer Capacitors 10THB330M
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site
Cap, 330Uf, 10V, Tant, Polymer, Case D4; Capacitance Panasonic - 78AC7773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case D4; Capacitance Panasonic
78AC7773
Cap, 330Uf, 10V, Tant, Polymer, Case D4; Capacitance Panasonic 78AC7773
CAP, 330UF, 10V, TANT, POLYMER, CASE D4; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

CAP, 330UF, 10V, TANT, POLYMER, CASE D4; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Smd, Th Series Rohs Compliant Panasonic - 84X5605 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Smd, Th Series Rohs Compliant Panasonic
84X5605
Poscap Smd, Th Series Rohs Compliant Panasonic 84X5605
POSCAP SMD, TH Series RoHS Compliant: Yes

POSCAP SMD, TH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-10THB330M 1121088-10THB330M 590-10THB330M 10THB330M 78AC7773 84X5605
Product Name SMD 330uF 0.035 Ohm Capacitor Hard To Find - 10THB330M Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 125C T/R Capacitors - Tantalum - Polymer Capacitors Cap, 330Uf, 10V, Tant, Polymer, Case D4; Capacitance Panasonic Poscap Smd, Th Series Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details