Panasonic Capacitors - Tantalum - Polymer Capacitors 10TAE68M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330385-10TAE68M Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2E Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: P123521DKR,10TAE68M- ND,P123521TR,P123521 CT Base Product Number: 10TAE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330385-10TAE68M Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2E Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: P123521DKR,10TAE68M- ND,P123521TR,P123521 CT Base Product Number: 10TAE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1330385-10TAE68M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1330385-10TAE68M
Capacitors - Tantalum - Polymer Capacitors 1330385-10TAE68M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330385-10TAE68M Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 25mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D2E Temperature Range - Operating: -55°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: P123521DKR,10TAE68M- ND,P123521TR,P123521 CT Base Product Number: 10TAE RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330385-10TAE68M
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 25mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D2E
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: P123521DKR,10TAE68M-ND,P123521TR,P123521CT
Base Product Number: 10TAE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 10V 68uF Capacitor
70-10TAE68M
SMD 10V 68uF Capacitor 70-10TAE68M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP Product overview: 10TAE68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TAE68M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2917, CHIP Product overview: 10TAE68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TAE68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TAE68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TAE68M
Capacitors - Tantalum - Polymer Capacitors 10TAE68M
CAP TANT POLY 68UF 10V 2917

CAP TANT POLY 68UF 10V 2917

Supplier's Site
Cap, 68Μf, 10V, 20%; Capacitance Panasonic - 86Y4969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 10V, 20%; Capacitance Panasonic
86Y4969
Cap, 68Μf, 10V, 20%; Capacitance Panasonic 86Y4969
CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 68µF, 10V, 20%; Capacitance:68µF; Voltage Rating:10V; Product Range:POSCAP TA Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Ta Series Rohs Compliant Panasonic - 58Y5553 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Rohs Compliant Panasonic
58Y5553
Poscap, Ta Series Rohs Compliant Panasonic 58Y5553
POSCAP, TA Series RoHS Compliant: Yes

POSCAP, TA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330385-10TAE68M 70-10TAE68M 10TAE68M 86Y4969 58Y5553
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 10V 68uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 68Μf, 10V, 20%; Capacitance Panasonic Poscap, Ta Series Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 68 microF 6.80E7 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers