Panasonic Tantalum - Polymer Capacitors - 10TAB47M 10TAB47M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760182-10TAB47M Series: POSCAP TA Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B2 Family Name: TA Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760182-10TAB47M Series: POSCAP TA Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B2 Family Name: TA Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 10TAB47M - 760182-10TAB47M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 10TAB47M
760182-10TAB47M
Tantalum - Polymer Capacitors - 10TAB47M 760182-10TAB47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760182-10TAB47M Series: POSCAP TA Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Manufacturer Size Code: B2 Family Name: TA Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760182-10TAB47M
Series: POSCAP TA
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Manufacturer Size Code: B2
Family Name: TA
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 10V
Introduction Date: November 13, 2006
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 10V 47uF Capacitor
70-10TAB47M
SMD 10V 47uF Capacitor 70-10TAB47M
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 10TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TAB47M can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1411, CHIP Product overview: 10TAB47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TAB47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TAB47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
10TAB47M
Capacitors - Tantalum - Polymer Capacitors 10TAB47M
CAP TANT POLY 47UF 10V 1411

CAP TANT POLY 47UF 10V 1411

Supplier's Site
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic - 86Y4966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic
86Y4966
Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic 86Y4966
CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Poscap, Ta Series Rohs Compliant Panasonic - 58Y5550 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Ta Series Rohs Compliant Panasonic
58Y5550
Poscap, Ta Series Rohs Compliant Panasonic 58Y5550
POSCAP, TA Series RoHS Compliant: Yes

POSCAP, TA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 10TAB47M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
10TAB47M
Tantalum - Polymer Capacitors 10TAB47M
CAP TANT POLY 47UF 10V 1411

CAP TANT POLY 47UF 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760182-10TAB47M 70-10TAB47M 10TAB47M 86Y4966 10TAB47M
Product Name Tantalum - Polymer Capacitors - 10TAB47M SMD 10V 47uF Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers