Panasonic Capacitors - Aluminum - Polymer Capacitors 10SVQP150M

Description
Win Source Part Number: 1359581-10SVQP150M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVQP Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVQP Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 128 mA @ 120 Hz Ripple Current @ High Frequency: 2.56 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.276" (7.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359581-10SVQP150M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVQP Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVQP Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 128 mA @ 120 Hz Ripple Current @ High Frequency: 2.56 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.276" (7.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359581-10SVQP150M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359581-10SVQP150M
Capacitors - Aluminum - Polymer Capacitors 1359581-10SVQP150M
Win Source Part Number: 1359581-10SVQP150M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVQP Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVQP Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 128 mA @ 120 Hz Ripple Current @ High Frequency: 2.56 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.276" (7.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359581-10SVQP150M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVQP
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 10SVQP
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 128 mA @ 120 Hz
Ripple Current @ High Frequency: 2.56 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
SMD 10V 150uF Capacitor
69-10SVQP150M
SMD 10V 150uF Capacitor 69-10SVQP150M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: 10SVQP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP150M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: 10SVQP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVQP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVQP150M
Aluminum - Polymer Capacitors 10SVQP150M
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVQP150M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVQP150M
Aluminum - Polymer Capacitors 10SVQP150M
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVQP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVQP150M
Capacitors - Aluminum - Polymer Capacitors 10SVQP150M
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359581-10SVQP150M 69-10SVQP150M 10SVQP150M 10SVQP150M 10SVQP150M
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 10V 150uF Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 1.50E8 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details