Panasonic Aluminum - Polymer Capacitors - 10SVPS33M 10SVPS33M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000925-10SVPS33M Type: Polymer Voltage Rating: 10V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 55mA @ 120Hz Ripple Current - High Frequency: 1.1A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000925-10SVPS33M Type: Polymer Voltage Rating: 10V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 55mA @ 120Hz Ripple Current - High Frequency: 1.1A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 10SVPS33M - 1000925-10SVPS33M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVPS33M
1000925-10SVPS33M
Aluminum - Polymer Capacitors - 10SVPS33M 1000925-10SVPS33M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000925-10SVPS33M Type: Polymer Voltage Rating: 10V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Lifetime @ Temp.: 5000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) ESR: 70 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 55mA @ 120Hz Ripple Current - High Frequency: 1.1A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000925-10SVPS33M
Type: Polymer
Voltage Rating: 10V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
ESR: 70 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 55mA @ 120Hz
Ripple Current - High Frequency: 1.1A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 10V 33uF Capacitor
69-10SVPS33M
SMD 10V 33uF Capacitor 69-10SVPS33M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 33uF, Surface Mount, 2121, CHIP, ROHS COMPLIANT Product overview: 10SVPS33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPS33M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 33uF, Surface Mount, 2121, CHIP, ROHS COMPLIANT Product overview: 10SVPS33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 33uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPS33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7303
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7303
CAP, 33UF, 10V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 33UF, 10V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7302
Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7302
CAP, 33UF, 10V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 33UF, 10V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVPS33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVPS33M
Capacitors - Aluminum - Polymer Capacitors 10SVPS33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 10SVPS33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPS33M
Aluminum - Polymer Capacitors 10SVPS33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000925-10SVPS33M 69-10SVPS33M 70AC7303 10SVPS33M 10SVPS33M
Product Name Aluminum - Polymer Capacitors - 10SVPS33M SMD 10V 33uF Capacitor Cap, 33Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 33 microF 3.30E7 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers