Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 1717, CHIP, ROHS COMPLIANT Product overview: 10SVPS10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPS10M can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000924-10SVPS10M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
ESR: 220 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 35mA @ 120Hz
Ripple Current - High Frequency: 700mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
CAP ALUM POLY 10UF 20% 10V SMD
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPS Series; ESR:0.22ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 10V SMD
Aluminum Organic Polymer Capacitors 10VDC, 10uF, 220mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SVPS10M | 1000924-10SVPS10M | 10SVPS10M | 86Y4957 | 10SVPS10M | 10SVPS10M |
| Product Name | SMD 10V 10uF Capacitor | Aluminum - Polymer Capacitors - 10SVPS10M | Capacitors - Aluminum - Polymer Capacitors | Cap, 10Μf, 10V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF | 10 microF | 10 microF |