Panasonic SMD 220uF 10V 2.7A Capacitor 10SVPE220M

Description
Polymer Al Electrolytic Cap 220uF 10V 20% 2.7A SMD 20mR Product overview: 10SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPE220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 220uF 10V 20% 2.7A SMD 20mR Product overview: 10SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPE220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V 2.7A Capacitor
69-10SVPE220M
SMD 220uF 10V 2.7A Capacitor 69-10SVPE220M
Polymer Al Electrolytic Cap 220uF 10V 20% 2.7A SMD 20mR Product overview: 10SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPE220M can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 220uF 10V 20% 2.7A SMD 20mR Product overview: 10SVPE220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPE220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVPE220M - 760178-10SVPE220M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVPE220M
760178-10SVPE220M
Aluminum - Polymer Capacitors - 10SVPE220M 760178-10SVPE220M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 760178-10SVPE220M Series: OS-CON, SVPE Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 10V Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 20 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVPE Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 135mA @ 120Hz Ripple Current - High Frequency: 2.7A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760178-10SVPE220M
Series: OS-CON, SVPE
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 10V
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 20 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVPE
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 135mA @ 120Hz
Ripple Current - High Frequency: 2.7A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: August 13, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Polymer Capacitors - 7955187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955187
Polymer Capacitors 7955187
Panasonic 10SVPE220M Polymer Capacitor

Panasonic 10SVPE220M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 10SVPE220M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPE220M
Aluminum - Polymer Capacitors 10SVPE220M
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 220Uf, 10V, Smd; Capacitance Panasonic - 86Y4956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 220Uf, 10V, Smd; Capacitance Panasonic
86Y4956
Cap, Alu Elec, Polymer, 220Uf, 10V, Smd; Capacitance Panasonic 86Y4956
CAP, ALU ELEC, POLYMER, 220UF, 10V, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 220UF, 10V, SMD; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 10V; Capacitance Panasonic - 47AC6679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V; Capacitance Panasonic
47AC6679
Cap, 220Μf, 10V; Capacitance Panasonic 47AC6679
CAP, 220µF, 10V; Capacitance:220µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 10V; Capacitance:220µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPE Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 220UF 20% 10V SMD - 590-10SVPE220M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 220UF 20% 10V SMD
590-10SVPE220M
CAP ALUM POLY 220UF 20% 10V SMD 590-10SVPE220M
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 10SVPE220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVPE220M
Capacitors - Aluminum - Polymer Capacitors 10SVPE220M
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 10SVPE220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPE220M
Aluminum - Polymer Capacitors 10SVPE220M
CAP ALUM POLY 220UF 20% 10V SMD

CAP ALUM POLY 220UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVPE220M 760178-10SVPE220M 7955187 10SVPE220M 86Y4956 47AC6679 590-10SVPE220M 10SVPE220M 10SVPE220M
Product Name SMD 220uF 10V 2.7A Capacitor Aluminum - Polymer Capacitors - 10SVPE220M Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 220Uf, 10V, Smd; Capacitance Panasonic Cap, 220Μf, 10V; Capacitance Panasonic CAP ALUM POLY 220UF 20% 10V SMD Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Solder Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details