120uF 10V Polymer Al Electrolytic Cap, 27mR ESR, 2.32A Ripple, SMD Product overview: 10SVPC120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 10V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 10V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC120M can be used for catalog matching and distributor lookup.
Panasonic 10SVPC120M Polymer Capacitor
Panasonic 10SVPC120M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331123-10SVPC120M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16440TR,P16440CT,P1
Base Product Number: 10SVPC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 116 mA @ 120 Hz
Ripple Current @ High Frequency: 2.32 A @ 100 kHz
CAP ALUM POLY 120UF 20% 10V SMD
CAP ALUM POLY 120UF 20% 10V SMD
CAP, ALU ELEC, POLYMER, 120UF, 10V, SMD; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 120UF, 10V, SMD; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 10V SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SVPC120M | 7955162P | 7955162 | 1331123-10SVPC120M | 10SVPC120M | 10SVPC120M | 97W9257 | 10SVPC120M |
| Product Name | SMD 120uF 10V 2.32A Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 120Uf, 10V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Solder | Leaded Capacitor; Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |