The Cap, Alu Polymer, 68µF, 10V, Rad Can is a surface mount aluminum polymer capacitor designed for general electronic applications. It features a capacitance of 68µF with a rated voltage of 10V and a capacitance tolerance of ±20%. The capacitor has a low equivalent series resistance (ESR) of 19 mΩ maximum, making it suitable for high-frequency applications. It can handle a ripple current of up to 4240 mA RMS and is compliant with RoHS and halogen-free standards. The operating temperature range is from -55°C to +105°C, with a lifetime rating of 2000 hours at 105°C when the rated voltage is applied. This product is ideal for engineers looking for reliable performance in compact electronic designs.
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 68uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 10SVPA68MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPA68MAA can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806652-10SVPA68MAA
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: Use For General
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 30mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 110mA at 120Hz
Ripple Current at High Frequency: 2.2A at 100kHz
CAP ALUM POLY 68UF 20% 10V SMD
CAP ALUM POLY 68UF 20% 10V SMD
CAP, ALU POLYMER, 68UF, 10V, RAD CAN; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
CAP, ALU POLYMER, 68UF, 10V, RAD CAN; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SVPA68MAA | 806652-10SVPA68MAA | 10SVPA68MAA | 10SVPA68MAA | 70AC7298 |
| Product Name | SMD 10V 68uF Capacitor | Aluminum - Polymer Capacitors - 10SVPA68MAA | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 68Uf, 10V, Rad Can; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 6.80E7 microF | 68 microF | 68 microF | 68 microF | 68 microF |