Panasonic SMD 6.8uF 10V Capacitor 10SVP6R8M

Description
6.8uF 10V Ceramic Capacitor, 240mR ESR, 105C, SMD Product overview: 10SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uF 10V Ceramic Capacitor, 240mR ESR, 105C, SMD Product overview: 10SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 10V Capacitor
69-10SVP6R8M
SMD 6.8uF 10V Capacitor 69-10SVP6R8M
6.8uF 10V Ceramic Capacitor, 240mR ESR, 105C, SMD Product overview: 10SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP6R8M can be used for catalog matching and distributor lookup.

6.8uF 10V Ceramic Capacitor, 240mR ESR, 105C, SMD Product overview: 10SVP6R8M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP6R8M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
10SVP6R8M
Capacitors - Aluminum - Polymer Capacitors 10SVP6R8M
CAP ALUM POLY 6.8UF 20% 10V SMD

CAP ALUM POLY 6.8UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP6R8M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP6R8M
Aluminum - Polymer Capacitors 10SVP6R8M
CAP ALUM POLY 6.8UF 20% 10V SMD

CAP ALUM POLY 6.8UF 20% 10V SMD

Supplier's Site Datasheet
Cap, 6.8Μf, 10V, 20%, Radial; Capacitance Panasonic - 42AC1231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 10V, 20%, Radial; Capacitance Panasonic
42AC1231
Cap, 6.8Μf, 10V, 20%, Radial; Capacitance Panasonic 42AC1231
CAP, 6.8µF, 10V, 20%, RADIAL; Capacitance:6.8µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 6.8µF, 10V, 20%, RADIAL; Capacitance:6.8µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVP6R8M 10SVP6R8M 10SVP6R8M 42AC1231
Product Name SMD 6.8uF 10V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 6.8Μf, 10V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers