Panasonic SMD 56uF 10V Capacitor 10SVP56M

Description
56uF 10V Polymer Ceramic Capacitor, SMD, 105C, 45mR ESR Product overview: 10SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56uF 10V Polymer Ceramic Capacitor, SMD, 105C, 45mR ESR Product overview: 10SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 56uF 10V Capacitor
69-10SVP56M
SMD 56uF 10V Capacitor 69-10SVP56M
56uF 10V Polymer Ceramic Capacitor, SMD, 105C, 45mR ESR Product overview: 10SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP56M can be used for catalog matching and distributor lookup.

56uF 10V Polymer Ceramic Capacitor, SMD, 105C, 45mR ESR Product overview: 10SVP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP56M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP56M - 1000920-10SVP56M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVP56M
1000920-10SVP56M
Aluminum - Polymer Capacitors - 10SVP56M 1000920-10SVP56M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000920-10SVP56M Packaging: Reel - TR Type: Polymer Voltage Rating: 10V Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 56μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 45 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 85mA @ 120Hz Ripple Current - High Frequency: 1.7A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000920-10SVP56M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 10V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 56μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 45 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 85mA @ 120Hz
Ripple Current - High Frequency: 1.7A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Polymer Capacitors - 7887526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887526
Polymer Capacitors 7887526
Panasonic 10SVP56M Polymer Capacitor

Panasonic 10SVP56M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887526P
Polymer Capacitors 7887526P
Panasonic 10SVP56M Polymer Capacitor

Panasonic 10SVP56M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000096
Polymer Capacitors 1000096
Panasonic 10SVP56M Polymer Capacitor

Panasonic 10SVP56M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP56M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP56M
Aluminum - Polymer Capacitors 10SVP56M
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site Datasheet
Cap, 56Μf, 10V, 20%, Radial; Capacitance Panasonic - 99AC4698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 10V, 20%, Radial; Capacitance Panasonic
99AC4698
Cap, 56Μf, 10V, 20%, Radial; Capacitance Panasonic 99AC4698
CAP, 56µF, 10V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 56µF, 10V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 56Μf, 10V; Capacitance Panasonic - 47AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 10V; Capacitance Panasonic
47AC6686
Cap, 56Μf, 10V; Capacitance Panasonic 47AC6686
CAP, 56µF, 10V; Capacitance:56µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 56µF, 10V; Capacitance:56µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP56M
Capacitors - Aluminum - Polymer Capacitors 10SVP56M
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP56M
Aluminum - Polymer Capacitors 10SVP56M
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVP56M 1000920-10SVP56M 7887526 7887526P 10SVP56M 99AC4698 47AC6686 10SVP56M 10SVP56M
Product Name SMD 56uF 10V Capacitor Aluminum - Polymer Capacitors - 10SVP56M Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Cap, 56Μf, 10V, 20%, Radial; Capacitance Panasonic Cap, 56Μf, 10V; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer Polymer
Capacitance Range 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details