Panasonic Polymer Capacitors 10SVP47M

Description
Panasonic 10SVP47M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 10SVP47M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7887514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887514P
Polymer Capacitors 7887514P
Panasonic 10SVP47M Polymer Capacitor

Panasonic 10SVP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887514
Polymer Capacitors 7887514
Panasonic 10SVP47M Polymer Capacitor

Panasonic 10SVP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000094
Polymer Capacitors 1000094
Panasonic 10SVP47M Polymer Capacitor

Panasonic 10SVP47M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1330381-10SVP47M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1330381-10SVP47M
Capacitors - Aluminum - Polymer Capacitors 1330381-10SVP47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330381-10SVP47M Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 50mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable HTSUS: 8532.22.0020 Other Part Number: P16436DKR,P16436TR,P 16436CT Base Product Number: 10SVP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 81 mA @ 120 Hz Ripple Current @ High Frequency: 1.62 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330381-10SVP47M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 50mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16436DKR,P16436TR,P16436CT
Base Product Number: 10SVP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 81 mA @ 120 Hz
Ripple Current @ High Frequency: 1.62 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
69-10SVP47M
SMD 47uF 10V Capacitor 69-10SVP47M
47uF 10V Polymer Ceramic Capacitor, SMD, 105C, 50mR ESR Product overview: 10SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP47M can be used for catalog matching and distributor lookup.

47uF 10V Polymer Ceramic Capacitor, SMD, 105C, 50mR ESR Product overview: 10SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP47M
Aluminum - Polymer Capacitors 10SVP47M
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site Datasheet
Cap, 47Μf, 10V, Reel; Capacitance Panasonic - 17AC7237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, Reel; Capacitance Panasonic
17AC7237
Cap, 47Μf, 10V, Reel; Capacitance Panasonic 17AC7237
CAP, 47µF, 10V, REEL; Capacitance:47µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 10V, REEL; Capacitance:47µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%, Radial; Capacitance Panasonic - 99AC4697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, Radial; Capacitance Panasonic
99AC4697
Cap, 47Μf, 10V, 20%, Radial; Capacitance Panasonic 99AC4697
CAP, 47µF, 10V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP47M
Capacitors - Aluminum - Polymer Capacitors 10SVP47M
CAP ALUM POLY 47UF 20% 10V SMD

CAP ALUM POLY 47UF 20% 10V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7887514P 7887514 1330381-10SVP47M 69-10SVP47M 10SVP47M 17AC7237 99AC4697 10SVP47M
Product Name Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors SMD 47uF 10V Capacitor Aluminum - Polymer Capacitors Cap, 47Μf, 10V, Reel; Capacitance Panasonic Cap, 47Μf, 10V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details